The CDS30FA333JO3F is a miniature dipped mica capacitor with a capacitance of 33,000 pF and a rated voltage of 100 Vdc. It has a case size of 0.750 inches (19.1 mm) in length, 0.830 inches (21.1 mm) in height, and 0.380 inches (9.7 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is non-flammable per IEC 695-2-2 and RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 33000µF 100V
CAP MICA 0.033UF 5% 100V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS30FA333JO3F | CDS30FA333JO3F | 2002-CDS30FA333JO3F | CDS30FA333JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 33000 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |