CDS30FD222JO3F is a miniature dipped mica capacitor with a capacitance of 2200 pF and a rated voltage of 500 Vdc, in a case measuring 0.720 inches by 0.790 inches by 0.180 inches (18.3 mm by 20.1 mm by 4.6 mm), with a lead spacing of 0.438 inches (11.1 mm) and a terminal diameter of 0.040 inches (1.0 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The capacitor is non-flammable and complies with IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 2200µF 500V
CAP MICA 2200PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS30FD222JO3F | CDS30FD222JO3F | 2002-CDS30FD222JO3F | CDS30FD222JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 2200 microF | 0.0022 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |