The CD7FD181JO3 is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc. It measures 0.265 inches (6.7 mm) in length, 0.260 inches (6.6 mm) in height, and 0.110 inches (2.8 mm) in thickness. The operating temperature range is -55 °C to +125 °C. The capacitor meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable to IEC 695-2-2, and is RoHS compliant. It uses a silver mica dielectric and is available in reel packaging.
Mica Capacitors, Miniature Dipped 500V
180pF Mica Capacitor 500V Radial
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FD181JO3 | 2002-CD7FD181JO3 | CD7FD181JO3-ND | CD7FD181JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |