Cornell Dubilier Mica and PTFE Capacitors CDV16FF271JO3

Description
270pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
270pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF271JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV16FF271JO3-ND
Mica and PTFE Capacitors CDV16FF271JO3-ND
270pF Mica Capacitor 1kV Radial

270pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV16FF271JO3
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF271JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV16FF271JO3
Capacitors - Mica and PTFE Capacitors CDV16FF271JO3
CAP MICA 270PF 5% 1KV RADIAL

CAP MICA 270PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CDV16FF271JO3-ND 2002-CDV16FF271JO3 CDV16FF271JO3
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details