CDS10FD111JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 500 Vdc, mounted in a leaded package measuring 0.310 inches by 0.260 inches by 0.120 inches (7.9 mm by 6.6 mm by 3.0 mm), with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional standards, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable to IEC 695-2-2, and is RoHS compliant.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 110PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10FD111JO3F | 2002-CDS10FD111JO3F | CDS10FD111JO3F | CDS10FD111JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |