Mica Capacitors, Miniature Dipped 300V
CAP MICA 22PF 5% 300V RADIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-CDS5EC220JO3 | CDS5EC220JO3 |
| Product Name | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica; Mica |
| WVDC | 300 volts | 300 volts |
| Packing Method | Bag | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |