The CDS10FD910JO3F is a miniature dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 500 Vdc. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.130 inches (3.3 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is RoHS compliant and non-flammable, conforming to IEC 695-2-2. Capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 91PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10FD910JO3F | 2002-CDS10FD910JO3F | CDS10FD910JO3F | CDS10FD910JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF | 9.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |