CDS10FD151JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). It operates within a temperature range of -55 ºC to +125 ºC, meets EIA RS153B dimensions, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable per IEC 695-2-2 and is available in reel packaging.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 150PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10FD151JO3F | 2002-CDS10FD151JO3F | CDS10FD151JO3F | CDS10FD151JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |