CDS10ED680JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). The component operates from -55 °C to +125 °C, meets EIA RS153B dimensional standards, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 68PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10ED680JO3F | 2002-CDS10ED680JO3F | CDS10ED680JO3F | CDS10ED680JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | 6.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |