CDS19FD362JO3F is a miniature dipped mica capacitor with a capacitance of 3600 pF and a rated voltage of 500 Vdc. It has a case size of 0.630 inches (16.0 mm) length, 0.470 inches (11.9 mm) height, and 0.210 inches (5.3 mm) thickness, with a terminal spacing of 0.344 inches (8.7 mm) and a terminal diameter of 0.032 inches (0.8 mm). It operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 3600PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD362JO3F | 2002-CDS19FD362JO3F | CDS19FD362JO3F | CDS19FD362JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0036 microF | 0.0036 microF | 0.0036 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |