Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 6800PF 5% 300V RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FC682JO3 | 2002-CDS19FC682JO3 | CDS19FC682JO3 |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 300 volts | 300 volts | 300 volts |
| Lead Style | Radial; Radial Dipped | Radial |