CDS15ED470JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches length, 0.280 inches height, and 0.140 inches thickness, with a lead spacing of 0.234 inches. The part meets EIA RS153B dimensional specifications, has a maximum dV/dt pulse capability of 20,000 V/µs, and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 47PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS15ED470JO3F | 2002-CDS15ED470JO3F | CDS15ED470JO3F | CDS15ED470JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |