The CDS19FD471JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has dimensions of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 470PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD471JO3F | 2002-CDS19FD471JO3F | CDS19FD471JO3F | CDS19FD471JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |