Cornell Dubilier Mica Capacitors CDV16FF221JO3F

Description
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Request a Quote Datasheet
Description
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CDV16FF221JO3F
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 0302 (0806 Metric), 4 Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 0302 (0806 Metric), 4 Lead

Buy Now Datasheet
Mica and PTFE Capacitors - 338-3988-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-3988-ND
Mica and PTFE Capacitors 338-3988-ND
220pF Mica Capacitor 1kV Radial

220pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF221JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV16FF221JO3F
Capacitors - Mica and PTFE Capacitors CDV16FF221JO3F
CAP MICA 220PF 5% 1KV RADIAL

CAP MICA 220PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CDV16FF221JO3F 338-3988-ND CDV16FF221JO3F
Product Name Mica Capacitors Connectors,Interconnects Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Electrostatic Capacitors Mica Mica Mica; Mica
WVDC 1000 volts 1 volts
Packing Method Bag Bulk; Bulk Bulk Bulk; Bulk
Capacitance Range 0.2200 microF 2.20E-4 microF
Capacitance Tolerance 20 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers