CDS19FC562JO3F is a miniature dipped mica capacitor with a capacitance of 5600 pF and a rated voltage of 300 Vdc. It has a case size of 0.640 inches (16.3 mm) in length, 0.480 inches (12.2 mm) in height, and 0.250 inches (6.4 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 5600PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FC562JO3F | 2002-CDS19FC562JO3F | CDS19FC562JO3F | CDS19FC562JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |