CDS19FA103JO3F is a miniature dipped mica capacitor with a capacitance of 10,000 pF and a rated voltage of 100 Vdc. It has dimensions of 0.670 inches (17.0 mm) in length, 0.510 inches (13.0 mm) in height, 0.320 inches (8.1 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable to IEC 695-2-2 and available in reel packaging.
Mica Capacitors, Miniature Dipped 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 10000PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FA103JO3F | 2002-CDS19FA103JO3F | CDS19FA103JO3F | CDS19FA103JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) |