Cornell Dubilier Mica and PTFE Capacitors CDV16FF102JO3F

Description
1000pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
1000pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-2624-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-2624-ND
Mica and PTFE Capacitors 338-2624-ND
1000pF Mica Capacitor 1kV Radial

1000pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV16FF102JO3F
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CDV16FF102JO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV16FF102JO3F
Hi-Q Mica Capacitors CDV16FF102JO3F
Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/µs and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF and CATV. Type CDV16's high pulse current capability make them ideal for pulse and snubber applications. CDV16 capacitors withstand an unlimited number of pulses with a dV/dt of 275,000 V/µs. This is a 20% increase in dV/dt capability when compared to our CDV19 mica capacitors and CDV16's are smaller too. CDV16 capacitors handle higher peak currents - up to 825 amps. They also handle high continuous RMS current at 5 MHz and up to 30 MHz. For example, a 470 pF CDV16 capacitor handles 6.2 A rms continuously at 13.56 MHz and it is 1/4 the cost of a comparable porcelain ceramic capacitor. In addition to being great for snubbers, CDV16 is a fit for your RF applications. Their compact size and closer lead spacing improves insertion loss performance - insertion loss data is flat within +/-0.2 dB, typically to beyond a gigahertz.

Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/µs and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF and CATV. Type CDV16's high pulse current capability make them ideal for pulse and snubber applications. CDV16 capacitors withstand an unlimited number of pulses with a dV/dt of 275,000 V/µs. This is a 20% increase in dV/dt capability when compared to our CDV19 mica capacitors and CDV16's are smaller too. CDV16 capacitors handle higher peak currents - up to 825 amps. They also handle high continuous RMS current at 5 MHz and up to 30 MHz. For example, a 470 pF CDV16 capacitor handles 6.2 A rms continuously at 13.56 MHz and it is 1/4 the cost of a comparable porcelain ceramic capacitor. In addition to being great for snubbers, CDV16 is a fit for your RF applications. Their compact size and closer lead spacing improves insertion loss performance - insertion loss data is flat within +/-0.2 dB, typically to beyond a gigahertz.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF102JO3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
CDV16FF102JO3F
Capacitors - Mica and PTFE Capacitors CDV16FF102JO3F
CAP MICA 1000PF 5% 1KV RADIAL

CAP MICA 1000PF 5% 1KV RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Mica Capacitors
CDV16FF102JO3F
Mica Capacitors CDV16FF102JO3F
Mica Capacitors 1000pF 1000V +/-5%

Mica Capacitors 1000pF 1000V +/-5%

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 338-2624-ND 2002-CDV16FF102JO3F CDV16FF102JO3F CDV16FF102JO3F CDV16FF102JO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors Mica Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers