The CDS19FD432JO3F is a miniature dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.220 inches (5.6 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. Non-flammable units comply with IEC 695-2-2, and reel packaging is available.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 4300PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD432JO3F | CDS19FD432JO3F | 2002-CDS19FD432JO3F | CDS19FD432JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0043 microF | 0.0043 microF | 0.0043 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |