CDS19FD102JO3F is a miniature dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 500 Vdc. It measures 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.160 inches (4.1 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm). The capacitor operates from -55°C to +125°C, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and designed for stable performance in low- and medium-humidity applications.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 1000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD102JO3F | 2002-CDS19FD102JO3F | CDS19FD102JO3F | CDS19FD102JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |