The CDS15FD221JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 500 Vdc. It has dimensions of 0.440 inches (11.2 mm) in length, 0.290 inches (7.4 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The part operates over a temperature range of -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 220PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS15FD221JO3F | CDS15FD221JO3F | 2002-CDS15FD221JO3F | CDS15FD221JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |