CDS5CC120JO3 is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a terminal spacing of 0.120 inches (3.0 mm) and a terminal diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55°C to +125°C, has a capacitance tolerance of ±5%, and meets EIA RS153B dimensional specifications. It is RoHS compliant, non-flammable according to IEC 695-2-2, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is designed for low- and medium-humidity applications and is available in reel packaging.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 12PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS5CC120JO3 | CDS5CC120JO3 | 2002-CDS5CC120JO3 | CDS5CC120JO3 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF | |
| WVDC | 300 volts | 300 volts | 300 volts | 300 volts |