CDS19FD122JO3F is a miniature dipped mica capacitor with a capacitance of 1200 pF and a rated voltage of 500 Vdc. It measures 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.170 inches (4.3 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm) with a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 1200PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD122JO3F | 2002-CDS19FD122JO3F | CDS19FD122JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0012 microF | 0.0012 microF | |
| Capacitance Tolerance | 5 (+/- %) |