The CDS5CC180JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.100 inches (2.5 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. It operates within a temperature range of -55 ºC to +125 ºC and is non-flammable to IEC 695-2-2 standards. Capacitance tolerance is ±5% (J).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 18PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS5CC180JO3F | CDS5CC180JO3F | 2002-CDS5CC180JO3F | CDS5CC180JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | 1.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |