CDS15CD030DO3F is a miniature dipped mica capacitor with a capacitance of 30 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches in length, 0.280 inches in height, 0.140 inches in thickness, and a lead spacing of 0.234 inches. The capacitor operates within a temperature range of -55°C to +125°C and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant. Non-flammable construction complies with IEC 695-2-2. The dielectric strength is tested at 200% of rated voltage.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 3PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS15CD030DO3F | 2002-CDS15CD030DO3F | CDS15CD030DO3F | CDS15CD030DO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | 3.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |