The CDS10ED750JO3F is a miniature dipped mica capacitor with a capacitance of 75 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, is RoHS compliant, and is non-flammable per IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 75PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10ED750JO3F | CDS10ED750JO3F | 2002-CDS10ED750JO3F | CDS10ED750JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | 7.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |