Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
1500
2000
2500
3000
3500
4000
4350
4400
4450
4500
4550
4600
4610
4620
4630
4640
4650
4660
4661
4662
4663
4664
4665
4666
4667
4668
4669
4670
4671
4672
4673
4680
4690
4700
4710
4720
4730
4750
4800
4850
4900
4950
5000
5409
| Product Name | Notes |
|---|---|
| .039 [1.00] SINGLE ROW FEMALE MICRO HEAD | |
| 5.00 mm PowerStrip/30 A Signal/Power Com | |
| Board-to-Board / Mezzanine Connector | |
| Boot for RJ plug | |
| CONNECTOR, MINIATURE RIBBON CONNECTOR | |
| CONNECTOR | |
| Connectors | |
| Contact | |
| Electronic Component | |
| EMI/RNI Backshells - Straight Cable Exit | |
| FEMALE HEADER 1MM SMT 2*4P GOLD H=2.1MM | |
| Harsh Cat5e RJ45 on PCB with Krone style | |
| Harsh MRD Circular Connector, Male plast | |
| Harsh MRD plug, plastic, 4 pins, 7-9mm c | |
| Harsh MRD plug, plastic, 4 sockets, 7-9m | |
| Harsh MRD receptacle, plastic, 4 pins | |
| Harsh MRD receptacle, plastic, 4 sockets | |
| Harsh MRU Connector, Bayonet lock plug, | |
| Harsh MRU Connector, Panel mount bayonet | |
| Harsh RJ45 CAT6A, IP67, Right Angle, wit | |
| Harsh RJ45 CAT6A, IP67, Vertical, with L | |
| Harsh RJ45, 4 ports, IP67, Vertical, wit | |
| Harsh RJ45, IP67, Right Angle, metric th | |
| High Temperature Cable Connector | |
| High-Density Modular Connector (MRJ21) | |
| IP67 MRD Circular Shape Connector, 3 pin | |
| IP67 MRD Circular Shape Connector, 4 pin | |
| Low ProNile Metal Cable Connector | |
| MICRO-D CONNECTORS - MICRO-D CONNECTORS | |
| Mini-XLR Connector | |
| MQ-212-021-1A3-4100 | |
| MQ-212-025-161-00WR | |
| MQ-222-021-2A3-0000 | |
| MQ-232-009-000-4100 | |
| MR-251-021-335-000S | |
| MR-261-025-433-220R | |
| MRJ Series, Panel Gasket, Conductive Rub | |
| MRJ Series, Panel Gasket | |
| MRJSeriesPanelGasket | |
| MS-000-000-000-2200- P48 | |
| MS-000-000-000-4100- P48 | |
| Pin Contact | |
| Power Connector | |
| RECEPTACLE STRIP, 10P 1.0MM PITC | |
| RECEPTACLE STRIP, 14P 1.0MM PITC | |
| RECEPTACLE STRIP, 16P 1.0MM PITC | |
| RECEPTACLE STRIP, 18P 1.0MM PITC | |
| RECEPTACLE STRIP, 20P 1.0MM PITC | |
| RECEPTACLE STRIP,12P 1.0MM PITCH | |
| RggdRJ11Gen2RAonPCB | |
| RggdRJ45Gen1RA | |
| RggdRJ45Gen1VT | |
| RggdRJ45Gen2EMIfltre dRA | |
| RggdRJ45Gen2RAonPCB | |
| RggdRJ45Gen2RAonPCBn oLED | |
| RggdRJ45Gen2VTnoLED | |
| RggdRJ45RALED's | |
| Right Angle Plated Thru Hole PCB Plastic | |
| Rug RJ45, rght angl on PCB/RA RJ45, no | |
| RUGGED MRJR DUST COVER, BLACK | |
| Rugged RJ11, Gen 2 , 4 contacts, Right | |
| Rugged RJ11, Gen 2 , Right Angle on PCB | |
| Rugged RJ11, Gen 2 , Vertical on PCB | |
| Rugged RJ45, Cat5e, Right Angle on PCB w | |
| Rugged RJ45, Gen 1, EMI Filtered, Right | |
| Rugged RJ45, Gen 1, Right Angle on PCB w | |
| Rugged RJ45, Gen 1, Right Angle | |
| Rugged RJ45, Gen 1, Vertical | |
| Rugged RJ45, Gen 2, EMI Filtered, Right | |
| Rugged RJ45, Gen 2, Right Angle on PCB w | |
| Rugged RJ45, Gen 2, Right Angle on PCB, | |
| Rugged RJ45, Gen 2, right angle, LED'S | |
| Rugged RJ45, Gen 2, right angle, no LED' | |
| Rugged RJ45, Gen 2, vertical, no dust cv | |
| Rugged RJ45, Gen 2, Vertical, no LED | |
| Rugged RJ45, Gen 2, Vertical, with LED | |
| Rugged RJ45, Gen 2, with Ferrite, Right | |
| Rugged RJ45, rght angl on PCB/RA cbl hdr | |
| Rugged RJ45, rght angl on PCB/RA RJ45, L | |
| Rugged RJ45, rght angl on PCB/RA RJ45,no | |
| Rugged RJ45, rght angl on PCB/trmnl blck | |
| Rugged RJ45, Right Angle on PCB, no LED' | |
| Rugged RJ45, Right angle, LED's | |
| Rugged RJ45, Right angle, no LED's | |
| Rugged RJ45, vertical, no dust cvr, LED' | |
| Rugged RJ45, vertical, no dust cvr, no L | |
| Rugged RJ45,Gen2,rightangle |
| << Prev | Next >> |