BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 5 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG05L13000
MRD B PANEL MOUNT RECEPTACLE, 5
Connector
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRDBG05L13000 | 664-MRDBG05L13000-ND | MRDBG05L13000 | 58AK4248 |
| Product Name | BrightConnX™ Rugged MRD | Circular Connector Assemblies | Circular Conn, Rcpt, 5Pos, Solder; Product Range Amphenol Communications Solutions | |
| Termination | Solder Cup | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps | ||
| Contact Size (AWG) | 20 to 22 AWG |