Amphenol Communications Solutions BrightConnX™ Rugged MRD MRDAH05L13000

Description
BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 5 Position, Sockets, Plastic Housing, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH05L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 5 Position, Sockets, Plastic Housing, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH05L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDAH05L13000
BrightConnX™ Rugged MRD MRDAH05L13000
BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 5 Position, Sockets, Plastic Housing, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH05L13000

BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 5 Position, Sockets, Plastic Housing, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH05L13000

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 664-MRDAH05L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDAH05L13000-ND
Circular Connector Assemblies 664-MRDAH05L13000-ND
MRD A PANEL MOUNT RECEPTACLE, 5

MRD A PANEL MOUNT RECEPTACLE, 5

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Solder; Product Range Amphenol Communications Solutions - 26AK7669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Solder; Product Range Amphenol Communications Solutions
26AK7669
Circular Conn, Rcpt, 5Pos, Solder; Product Range Amphenol Communications Solutions 26AK7669
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDAH05L13000 MRDAH05L13000 664-MRDAH05L13000-ND 26AK7669
Product Name BrightConnX™ Rugged MRD Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 125 volts 125 volts
Current Rating 5.0 amps 5.0 amps
Contact Size (AWG) 18 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Mrd Circular Shape Connector, 3 Pin, Ip67, Male Metal Amphenol Communications Solutions - 48AK9384 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers