Amphenol Communications Solutions BrightConnX™ Rugged MRD MRDBG08L13000

Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 8 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG08L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 8 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG08L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBG08L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBG08L13000
BrightConnX™ Rugged MRD MRDBG08L13000
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 8 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG08L13000

BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 8 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG08L13000

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 664-MRDBG08L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDBG08L13000-ND
Circular Connector Assemblies 664-MRDBG08L13000-ND
MRD B PANEL MOUNT RECEPTACLE, 8

MRD B PANEL MOUNT RECEPTACLE, 8

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Communications Solutions - 58AK4250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Communications Solutions
58AK4250
Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Communications Solutions 58AK4250
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDBG08L13000 MRDBG08L13000 664-MRDBG08L13000-ND 58AK4250
Product Name BrightConnX™ Rugged MRD Circular Connector Assemblies Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Contact Size (AWG) 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers