Amphenol Corporation Electronic Connector MRD-AH03-M15-000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
329-MRD-AH03-M15-000
Electronic Connector 329-MRD-AH03-M15-000
Conn Circular F 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port Product overview: MRD-AH03-M15-000 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-MRD-AH03-M15-000 can be used for catalog matching and distributor lookup.

Conn Circular F 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port Product overview: MRD-AH03-M15-000 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-MRD-AH03-M15-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Harsh Environment - MRD-AH03-M15-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
MRD-AH03-M15-000
Connectors Circular, Harsh Environment MRD-AH03-M15-000
CIRC LKG RCPT,3P,SKT CNTCT PLASTIC HSG,IP67

CIRC LKG RCPT,3P,SKT CNTCT PLASTIC HSG,IP67

Buy Now
Connectors, Interconnects - Circular Connectors - 1055171-MRD-AH03-M15-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1055171-MRD-AH03-M15-000
Connectors, Interconnects - Circular Connectors 1055171-MRD-AH03-M15-000
Win Source Part Number: 1055171-MRD-AH03-M15 -000 Category: Connectors, Interconnects>Circul ar Connectors Series: MRD Number of Positions: 3 Color: Black Features: Backshell Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Latch Lock Package: Bulk Contact Material: Copper Alloy Voltage Rating: 125VAC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Industrial Orientation: Keyed Standard Package: 1 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polybutylene Terephthalate (PBT) Insert Material: Polybutylene Terephthalate (PBT) Alternative Parts (Cross-Reference): MRD-AH03-M15-000MRDA H03M15000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Backshell Material, Plating: Polybutylene Terephthalate (PBT) HTSUS: 8536.69.4020 Mfr: Amphenol ICC (Commercial Products) Other Names: MRDAH03M15000 Base Product Number: MRD Primary Material: Plastic

Win Source Part Number: 1055171-MRD-AH03-M15-000
Category: Connectors, Interconnects>Circular Connectors
Series: MRD
Number of Positions: 3
Color: Black
Features: Backshell
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Latch Lock
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 125VAC
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Industrial
Orientation: Keyed
Standard Package: 1
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polybutylene Terephthalate (PBT)
Insert Material: Polybutylene Terephthalate (PBT)
Alternative Parts (Cross-Reference): MRD-AH03-M15-000MRDAH03M15000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Backshell Material, Plating: Polybutylene Terephthalate (PBT)
HTSUS: 8536.69.4020
Mfr: Amphenol ICC (Commercial Products)
Other Names: MRDAH03M15000
Base Product Number: MRD
Primary Material: Plastic

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions
77AC3405
Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions 77AC3405
CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRD-AH03-M15-000 329-MRD-AH03-M15-000 MRD-AH03-M15-000 1055171-MRD-AH03-M15-000 77AC3405
Product Name Electronic Connector Connectors Circular, Harsh Environment Connectors, Interconnects - Circular Connectors Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Cup
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers