Connector
Modular Connectors / Ethernet Connectors RJ45 PCB RECPT RA IP67 NO LED NICKEL
CONN MOD JACK 8P8C R/A UNSHLD
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ-5380-01 | MRJ-5380-01 | MRJ-5380-01 | 74K3107 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder |