Amphenol Corporation BrightConnX™ Rugged MRD MRDBF07L13000

Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 7 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF07L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 7 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF07L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBF07L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBF07L13000
BrightConnX™ Rugged MRD MRDBF07L13000
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 7 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF07L13000

BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 7 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF07L13000

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 664-MRDBF07L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDBF07L13000-ND
Circular Connector Assemblies 664-MRDBF07L13000-ND
MRD B PANEL MOUNT RECEPTACLE, 7

MRD B PANEL MOUNT RECEPTACLE, 7

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Communications Solutions - 58AK4245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Communications Solutions
58AK4245
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Communications Solutions 58AK4245
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDBF07L13000 MRDBF07L13000 664-MRDBF07L13000-ND 58AK4245
Product Name BrightConnX™ Rugged MRD Circular Connector Assemblies Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Contact Size (AWG) 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details