RECEPTACLE STRIP, 16P 1.0MM PITC
RECEPTACLE STRIP, 16P 1.0MM PITC
"16 Position Header Connector 0.039"" (1.00mm) Surface Mount Gold"
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | MRS2-16-U-SMT | 1001-MRS2-16-U-SMT | 2057-MRS2-16-U-SMT-ND |
| Product Name | AC Power Plugs & Receptacles | Rectangular Connectors | Headers, Receptacles, Female Sockets |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Mounting | Surface Mount |