Amphenol Corporation BrightConnX™ Rugged MRD MRDAH04L13000

Description
BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 4 Position, Sockets, Plastic, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH04L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 4 Position, Sockets, Plastic, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH04L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDAH04L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDAH04L13000
BrightConnX™ Rugged MRD MRDAH04L13000
BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 4 Position, Sockets, Plastic, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH04L13000

BrightConnX™ Rugged MRD, MRD A Panel Mount Receptacle, 4 Position, Sockets, Plastic, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAH04L13000

Supplier's Site Datasheet
Industrial Circular Connectors - 2441737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2441737
Industrial Circular Connectors 2441737
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Industrial Circular Connectors - 2441736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2441736
Industrial Circular Connectors 2441736
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Circular Connector Assemblies - 664-MRDAH04L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDAH04L13000-ND
Circular Connector Assemblies 664-MRDAH04L13000-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 4Pos, Solder; Product Range Amphenol Communications Solutions - 26AK7350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Solder; Product Range Amphenol Communications Solutions
26AK7350
Circular Conn, Rcpt, 4Pos, Solder; Product Range Amphenol Communications Solutions 26AK7350
CIRCULAR CONN, RCPT, 4POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

CIRCULAR CONN, RCPT, 4POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDAH04L13000 2441737 664-MRDAH04L13000-ND MRDAH04L13000 26AK7350
Product Name BrightConnX™ Rugged MRD Industrial Circular Connectors Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 125 volts 125 volts
Current Rating 5.0 amps 5.0 amps
Contact Size (AWG) 18 to 20 AWG
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details