Amphenol Corporation BrightConnX™ Rugged MRD MRDBF03L13000

Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 3 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF03L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 3 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF03L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBF03L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBF03L13000
BrightConnX™ Rugged MRD MRDBF03L13000
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 3 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF03L13000

BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 3 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF03L13000

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 664-MRDBF03L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDBF03L13000-ND
Circular Connector Assemblies 664-MRDBF03L13000-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions - 26AK7364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions
26AK7364
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions 26AK7364
CIRCULAR CONN, RCPT, 3POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

CIRCULAR CONN, RCPT, 3POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDBF03L13000 MRDBF03L13000 664-MRDBF03L13000-ND 26AK7364
Product Name BrightConnX™ Rugged MRD Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 400 volts 400 volts
Current Rating 10.0 amps 10.0 amps
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers