Amphenol Communications Solutions Modular Connectors / Ethernet Connectors MRJ638101

Description
Rugged RJ45, Gen 1, EMI Filtered, Right
Request a Quote Datasheet
Description
Rugged RJ45, Gen 1, EMI Filtered, Right
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - MRJ638101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJ638101
Modular Connectors / Ethernet Connectors MRJ638101
Rugged RJ45, Gen 1, EMI Filtered, Right

Rugged RJ45, Gen 1, EMI Filtered, Right

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rugged Rj45, Gen 1, Emi Filtered, Right Angle Amphenol Communications Solutions - 77AJ8665 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj45, Gen 1, Emi Filtered, Right Angle Amphenol Communications Solutions
77AJ8665
Rugged Rj45, Gen 1, Emi Filtered, Right Angle Amphenol Communications Solutions 77AJ8665
RUGGED RJ45, GEN 1, EMI FILTERED, RIGHT ANGLE

RUGGED RJ45, GEN 1, EMI FILTERED, RIGHT ANGLE

Supplier's Site
Sealed Ethernet, Rj45, Jack, 8Pos, Tht; Modular Connector Type Amphenol Communications Solutions - 49X2784 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Jack, 8Pos, Tht; Modular Connector Type Amphenol Communications Solutions
49X2784
Sealed Ethernet, Rj45, Jack, 8Pos, Tht; Modular Connector Type Amphenol Communications Solutions 49X2784
SEALED ETHERNET, RJ45, JACK, 8POS, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

SEALED ETHERNET, RJ45, JACK, 8POS, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJ638101 MRJ638101 77AJ8665 49X2784
Product Name Modular Connectors / Ethernet Connectors Rugged Rj45, Gen 1, Emi Filtered, Right Angle Amphenol Communications Solutions Sealed Ethernet, Rj45, Jack, 8Pos, Tht; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products