Amphenol Corporation Modular Connectors / Ethernet Connectors MRJ598001

Description
Rugged RJ45, rght angl on PCB/trmnl blck
Request a Quote Datasheet
Description
Rugged RJ45, rght angl on PCB/trmnl blck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - MRJ598001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJ598001
Modular Connectors / Ethernet Connectors MRJ598001
Rugged RJ45, rght angl on PCB/trmnl blck

Rugged RJ45, rght angl on PCB/trmnl blck

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Between Series Adapters - MRJ598001-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
MRJ598001-ND
Between Series Adapters MRJ598001-ND
Adapter Connector To

Adapter Connector To

Buy Now Datasheet
Rugged Rj45 Jack, R/a 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 49X2776 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj45 Jack, R/a 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
49X2776
Rugged Rj45 Jack, R/a 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 49X2776
RUGGED RJ45 JACK, R/A 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

RUGGED RJ45 JACK, R/A 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJ598001 MRJ598001 MRJ598001-ND 49X2776
Product Name Modular Connectors / Ethernet Connectors Between Series Adapters Rugged Rj45 Jack, R/a 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details