Rugged RJ45, Gen 1, Vertical
RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical
Modular Connectors / Ethernet Connectors Rugged RJ45, Gen 1, Vertical
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ5481B1 | 90AH0273 | MRJ5481B1 |
| Product Name | Modular Connectors / Ethernet Connectors | Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | ||
| Geometry | Straight |