RECEPTACLE STRIP, 10P 1.0MM PITC
"10 Position Header Connector 0.039"" (1.00mm) Surface Mount Gold"
RECEPTACLE STRIP, 10P 1.0MM PITC
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MRS2-10-U-SMT | 2057-MRS2-10-U-SMT-ND | 1001-MRS2-10-U-SMT |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |