Amphenol Corporation BrightConnX™ Rugged MRD MRDBF02L13000

Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 2 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF02L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 2 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF02L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBF02L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBF02L13000
BrightConnX™ Rugged MRD MRDBF02L13000
BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 2 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF02L13000

BrightConnX™ Rugged MRD, MRD B Panel Mount Receptacle, 2 Position, Sockets, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBF02L13000

Supplier's Site Datasheet
Circular Connector Assemblies - 664-MRDBF02L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDBF02L13000-ND
Circular Connector Assemblies 664-MRDBF02L13000-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 2441752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2441752
Industrial Circular Connectors 2441752
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Industrial Circular Connectors - 2441751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2441751
Industrial Circular Connectors 2441751
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions - 26AK7363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions
26AK7363
Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions 26AK7363
CIRCULAR CONN, RCPT, 2POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

CIRCULAR CONN, RCPT, 2POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDBF02L13000 664-MRDBF02L13000-ND 2441752 MRDBF02L13000 26AK7363
Product Name BrightConnX™ Rugged MRD Circular Connector Assemblies Industrial Circular Connectors Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 400 volts 400 volts
Current Rating 10.0 amps 10.0 amps
Contact Size (AWG) 16 to 18 AWG
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data