Amphenol Communications Solutions BrightConnX™ Rugged MRD MRDBN04M17000

Description
BrightConnX™ Rugged MRD, MRD B Cable Mount Plug, 4 Position, Sockets, Metal, Solder Cup, 4 to 7mm Grommet, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04M17000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Cable Mount Plug, 4 Position, Sockets, Metal, Solder Cup, 4 to 7mm Grommet, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04M17000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBN04M17000
BrightConnX™ Rugged MRD MRDBN04M17000
BrightConnX™ Rugged MRD, MRD B Cable Mount Plug, 4 Position, Sockets, Metal, Solder Cup, 4 to 7mm Grommet, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04M17000

BrightConnX™ Rugged MRD, MRD B Cable Mount Plug, 4 Position, Sockets, Metal, Solder Cup, 4 to 7mm Grommet, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04M17000

Supplier's Site Datasheet
 - MRDBN04M17000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IP67 MRD Circular Shape Connector, 4 pin

IP67 MRD Circular Shape Connector, 4 pin

Buy Now
Circular Connector Assemblies - 664-MRDBN04M17000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDBN04M17000-ND
Circular Connector Assemblies 664-MRDBN04M17000-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 90AH0242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions
90AH0242
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions 90AH0242
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDBN04M17000 MRDBN04M17000 664-MRDBN04M17000-ND 90AH0242
Product Name BrightConnX™ Rugged MRD Circular Connector Assemblies Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts 500 volts
Current Rating 10.0 amps 10.0 amps
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers