Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 1500 2000 2500 3000 3500 4000 4300 4350 4400 4450 4500 4550 4600 4610 4620 4630 4640 4650 4655 4656 4657 4658 4659 4660 4661 4662 4663 4664 4665 4666 4667 4670 4680 4690 4700 4710 4720 4750 4800 4850 4900 4950 5000 5409
Product Name Notes
1.00 mm Tiger Beam Cost-Effective Single
Connector
Metal Cable Connector (1 Row), Prewired
Metal Cable Connector, Prewired and Sold
Metal Cable Connector
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Mil-Spec Circular Backshell
MM-212-009-145-0000- WW9
MM-212-009-161-0000- BTT
MM-212-009-161-00W3
MM-212-009-161-42WC
MM-212-009-1A3-4500
MM-212-015-161-22WR
MM-212-015-161-42WC
MM-212-015-161-45YH
MM-212-021-113-4500
MM-212-021-1A3-2200
MM-212-031-1A3-4100
MM-212-037-161-0000- BDF
MM-212-037-161-00CM
MM-212-037-161-00EM
MM-212-037-161-22WQ
MM-212-037-161-41WF

<< Prev Next >>