ifm electronic gmbh Wirable plug EVF572

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable plug - EVF572 - ifm electronic gmbh
Essen, Germany
Wirable plug
EVF572
Wirable plug EVF572
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals
Supplier's Site
Wirable plug - EVF572 - ifm efector inc.
Malvern, PA, United States
Wirable plug
EVF572
Wirable plug EVF572
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
M12 field wireable ifm efector EVF572 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVF572
M12 field wireable ifm efector EVF572
The 5-pole wirable EVF572 M12 connector from ifm electronic is an angled plug with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF571 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

The 5-pole wirable EVF572 M12 connector from ifm electronic is an angled plug with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF571 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVF572 EVF572
Product Name Wirable plug Wirable plug M12 field wireable ifm efector EVF572
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Angled
Voltage Rating 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details