ifm electronic gmbh Wirable socket EVF569

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - EVF569 - ifm electronic gmbh
Essen, Germany
Wirable socket
EVF569
Wirable socket EVF569
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals
Supplier's Site
Female wirable connectors - EVF569 - ifm efector inc.
Malvern, PA, United States
Female wirable connectors
EVF569
Female wirable connectors EVF569
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVF569-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVF569-ND
Circular Connector Assemblies 2330-EVF569-ND
CONNECTOR, 5 PIN M12 F WIRABLE C

CONNECTOR, 5 PIN M12 F WIRABLE C

Buy Now Datasheet
Industrial Circular Connectors - 190987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
190987
Industrial Circular Connectors 190987
ifm electronic EVF569 Circular Connector

ifm electronic EVF569 Circular Connector

Supplier's Site
M12 field wireable ifm efector EVF569 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVF569
M12 field wireable ifm efector EVF569
The 5-pole wirable EVF569 M12 connector from ifm electronic is a straight socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF569 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

The 5-pole wirable EVF569 M12 connector from ifm electronic is a straight socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF569 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVF569 EVF569 2330-EVF569-ND 190987
Product Name Wirable socket Female wirable connectors Circular Connector Assemblies Industrial Circular Connectors M12 field wireable ifm efector EVF569
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Voltage Rating 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22059-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details