ifm electronic gmbh Wirable plug EVF571

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable plug - EVF571 - ifm electronic gmbh
Essen, Germany
Wirable plug
EVF571
Wirable plug EVF571
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals
Supplier's Site
Wirable plug - EVF571 - ifm efector inc.
Malvern, PA, United States
Wirable plug
EVF571
Wirable plug EVF571
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVF571-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVF571-ND
Circular Connector Assemblies 2330-EVF571-ND
WIRABLE CONNECTOR, 5 PIN M12 MIC

WIRABLE CONNECTOR, 5 PIN M12 MIC

Buy Now Datasheet
Industrial Circular Connectors - 190997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
190997
Industrial Circular Connectors 190997
ifm electronic EVF571 Circular Connector

ifm electronic EVF571 Circular Connector

Supplier's Site
M12 field wireable ifm efector EVF571 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVF571
M12 field wireable ifm efector EVF571
The 5-pole wirable EVF571 M12 connector from ifm electronic is a straight plug with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF571 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

The 5-pole wirable EVF571 M12 connector from ifm electronic is a straight plug with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF571 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVF571 EVF571 2330-EVF571-ND 190997
Product Name Wirable plug Wirable plug Circular Connector Assemblies Industrial Circular Connectors M12 field wireable ifm efector EVF571
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Voltage Rating 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 2243-114916P3-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details