ifm electronic gmbh Wirable socket E11511

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals phase-out article Alternative articles: EVC814 Product comparison: E11511 / EVC814 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals phase-out article Alternative articles: EVC814 Product comparison: E11511 / EVC814 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - E11511 - ifm electronic gmbh
Essen, Germany
Wirable socket
E11511
Wirable socket E11511
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals phase-out article Alternative articles: EVC814 Product comparison: E11511 / EVC814 When selecting an alternative article and accessories please note that technical data may differ!
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

phase-out article
Alternative articles: EVC814 Product comparison: E11511 / EVC814 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Circular Connector Adapters - 186603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Adapters
186603
Circular Connector Adapters 186603
ifm electronic E11511

ifm electronic E11511

Supplier's Site
M12 field wireable ifm efector E11511 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector E11511
M12 field wireable ifm efector E11511
5 pin M12 connector E11511 from ifm efector is a straight female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector E11511 can be easily assembled. The IP68 protection rating enables use of the M12 connector E11511 in the packaging and handling technology, in special purpose machinery, and in factory automation.

5 pin M12 connector E11511 from ifm efector is a straight female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector E11511 can be easily assembled. The IP68 protection rating enables use of the M12 connector E11511 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E11511 186603
Product Name Wirable socket Circular Connector Adapters M12 field wireable ifm efector E11511
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors
Geometry Straight Straight
Voltage Rating 45 to 70 volts 0 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details