ifm electronic gmbh Wirable socket EVC811

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - EVC811 - ifm electronic gmbh
Essen, Germany
Wirable socket
EVC811
Wirable socket EVC811
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Extremely effective strain relief by means of patented three-way ball clamp technology
  • Simple and fast wiring by means of screw terminals
Supplier's Site
Female wirable connectors - EVC811 - ifm efector inc.
Malvern, PA, United States
Female wirable connectors
EVC811
Female wirable connectors EVC811
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Patented three-way ball clamp technology provides excellent strain relief Simple and fast wiring by means of screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Patented three-way ball clamp technology provides excellent strain relief
  • Simple and fast wiring by means of screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVC811-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVC811-ND
Circular Connector Assemblies 2330-EVC811-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
M12 field wireable ifm efector EVC811 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVC811
M12 field wireable ifm efector EVC811
4 pin M12 connector EVC811 from ifm efector is an angled female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector EVC811 can be easily assembled. The IP68 protection rating enables use of the M12 connector EVC811 in the packaging and handling technology, in special purpose machinery, and in factory automation.

4 pin M12 connector EVC811 from ifm efector is an angled female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector EVC811 can be easily assembled. The IP68 protection rating enables use of the M12 connector EVC811 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVC811 EVC811 2330-EVC811-ND
Product Name Wirable socket Female wirable connectors Circular Connector Assemblies M12 field wireable ifm efector EVC811
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Angled
Voltage Rating 250 to 300 volts 250 to 300 volts 250 to 300 volts 0 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Mini Receptacle - 888N-M5AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details