ifm electronic gmbh Wirable socket E11512

Description
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals phase-out article Alternative articles: EVC815 Product comparison: E11512 / EVC815 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals phase-out article Alternative articles: EVC815 Product comparison: E11512 / EVC815 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - E11512 - ifm electronic gmbh
Essen, Germany
Wirable socket
E11512
Wirable socket E11512
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals phase-out article Alternative articles: EVC815 Product comparison: E11512 / EVC815 When selecting an alternative article and accessories please note that technical data may differ!
  • Angled type for use where space is restricted
  • Wide operating temperature range
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Safe cable connection with screw terminals

phase-out article
Alternative articles: EVC815 Product comparison: E11512 / EVC815 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Female wirable connectors - E11512 - ifm efector inc.
Malvern, PA, United States
Female wirable connectors
E11512
Female wirable connectors E11512
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals Article to be discontinued Alternative articles: EVC815 Product comparison: E11512 / EVC815 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Angled type for use where space is restricted
  • Wide operating temperature range
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Safe cable connection with screw terminals

Article to be discontinued
Alternative articles: EVC815 Product comparison: E11512 / EVC815 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-E11512-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-E11512-ND
Circular Connector Assemblies 2330-E11512-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Circular Connector Adapters - 190505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Adapters
190505
Circular Connector Adapters 190505
ifm electronic E11512

ifm electronic E11512

Supplier's Site
M12 field wireable ifm efector E11512 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector E11512
M12 field wireable ifm efector E11512
5 pin M12 connector E11512 from ifm efector is an angled female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector E11512 can be easily assembled. The IP68 protection rating enables use of the M12 connector E11512 in the packaging and handling technology, in special purpose machinery, and in factory automation.

5 pin M12 connector E11512 from ifm efector is an angled female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector E11512 can be easily assembled. The IP68 protection rating enables use of the M12 connector E11512 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E11512 E11512 2330-E11512-ND 190505
Product Name Wirable socket Female wirable connectors Circular Connector Assemblies Circular Connector Adapters M12 field wireable ifm efector E11512
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle Right Angle Angled
Voltage Rating 45 to 70 volts 45 to 70 volts 45 to 70 volts 0 to 125 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details