ifm electronic gmbh Wirable plug EVF568

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable plug - EVF568 - ifm electronic gmbh
Essen, Germany
Wirable plug
EVF568
Wirable plug EVF568
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals
Supplier's Site
Wirable plug - EVF568 - ifm efector inc.
Malvern, PA, United States
Wirable plug
EVF568
Wirable plug EVF568
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVF568-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVF568-ND
Circular Connector Assemblies 2330-EVF568-ND
CONNECTOR, RIGHT ANGLE 4 PIN M12

CONNECTOR, RIGHT ANGLE 4 PIN M12

Buy Now Datasheet
Industrial Circular Connectors - 190104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
190104
Industrial Circular Connectors 190104
ifm electronic EVF568

ifm electronic EVF568

Supplier's Site
M12 field wireable ifm efector EVF568 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVF568
M12 field wireable ifm efector EVF568
The 4-pole wirable EVF568 M12 connector from ifm electronic is an angled connector with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF568 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF568 M12 connector in hygienic and wet areas of the food industry.

The 4-pole wirable EVF568 M12 connector from ifm electronic is an angled connector with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF568 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF568 M12 connector in hygienic and wet areas of the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVF568 EVF568 2330-EVF568-ND 190104
Product Name Wirable plug Wirable plug Circular Connector Assemblies Industrial Circular Connectors M12 field wireable ifm efector EVF568
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Angled
Voltage Rating 250 to 300 volts 250 to 300 volts 250 to 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Anderson Power Products
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details