ifm electronic gmbh Wirable socket EVF570

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - EVF570 - ifm electronic gmbh
Essen, Germany
Wirable socket
EVF570
Wirable socket EVF570
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals
Supplier's Site
Female wirable connectors - EVF570 - ifm efector inc.
Malvern, PA, United States
Female wirable connectors
EVF570
Female wirable connectors EVF570
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVF570-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVF570-ND
Circular Connector Assemblies 2330-EVF570-ND
CONNECTOR, 5 PIN M12 F WIRABLE C

CONNECTOR, 5 PIN M12 F WIRABLE C

Buy Now Datasheet
Industrial Circular Connectors - 191625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
191625
Industrial Circular Connectors 191625
ifm electronic EVF570 Circular Connector

ifm electronic EVF570 Circular Connector

Supplier's Site
M12 field wireable ifm efector EVF570 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVF570
M12 field wireable ifm efector EVF570
The 5-pole wirable EVF570 M12 connector from ifm electronic is an angled socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF570 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

The 5-pole wirable EVF570 M12 connector from ifm electronic is an angled socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF570 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF565 M12 connector in hygienic and wet areas of the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVF570 EVF570 2330-EVF570-ND 191625
Product Name Wirable socket Female wirable connectors Circular Connector Assemblies Industrial Circular Connectors M12 field wireable ifm efector EVF570
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Angled
Voltage Rating 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details